Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | - |
Gain dB Max | 1dB |
Bandwidth | 900MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 4.5V to 12V |
Slew Rate | 2300V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 12V |
Base Number | 6553 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 29.1mA |
Supply Voltage Max | 12V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH6553MRE?
Additional datasheets, footprints and schematics for LMH6553MRE are listed on our Part Details page. You can also find images and similar parts to LMH6553MRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6553MRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6553MRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6553MRE fall under?
The LMH6553MRE is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6553MRE when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6553MRE you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6553MRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6553MRE have stock available?
There is no stock from authorised distributors for LMH6553MRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6553MRE often in real-time on the comparison pages.
What if I can't find stock of LMH6553MRE?
You can fill out our help required form which you can use to request a quote for LMH6553MRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.