No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 16.5mV |
Gain dB Max | 1.012dB |
Bandwidth | 1GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 4.5V to 12V |
Slew Rate | 3800V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 12V |
Base Number | 6552 |
IC Generic Number | 6552 |
Logic Function Number | 6552 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 22.5mA |
Supply Current Max | 30mA |
Supply Voltage Max | 12V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH6552MA?
Additional datasheets, footprints and schematics for LMH6552MA are listed on our Part Details page. You can also find images and similar parts to LMH6552MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6552MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6552MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6552MA fall under?
The LMH6552MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6552MA when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6552MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6552MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6552MA have stock available?
There is no stock from authorised distributors for LMH6552MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6552MA often in real-time on the comparison pages.
What if I can't find stock of LMH6552MA?
You can fill out our help required form which you can use to request a quote for LMH6552MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.