LMH6551QMME/NOPB Amplifiers & Comparators by Texas Instruments

IC DIFF AMP 370MHz 2400V/ us MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.63

Distributor Stock
Logo for Newark
Newark
from US$3.61
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.63
33,704
in stock
Buy Now
Logo for element14
element14
from US$4.34
-
Buy Now

Specifications

No. of Amplifiers 1
Input Offset Voltage 500µV
Bandwidth 370MHz
Amplifier Case Style MSOP
No. of Pins 8
Supply Voltage Range 3V to 11V
Slew Rate 2400V/µs
Operating Temperature Min -40°C

Alternative Descriptions

Differential, High Speed Op Amp | Texas Instruments
Differential Amplifier, 370Mhz, 2400V/Us, Msop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6551QMME/NOPB?

Additional datasheets, footprints and schematics for LMH6551QMME/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6551QMME/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6551QMME/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6551QMME/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6551QMME/NOPB fall under?

The LMH6551QMME/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LMH6551QMME/NOPB when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6551QMME/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6551QMME/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6551QMME/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for LMH6551QMME/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6551QMME/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH6551QMME/NOPB?

You can fill out our help required form which you can use to request a quote for LMH6551QMME/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay