LMH6550MA Amplifiers & Comparators by Texas Instruments

OP AMP DIFF SINGL SOIC8 POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMH6550 device is a high-performance voltage feedback differential amplifier. The LMH6550 has the high speed and low distortion necessary for driving high-performance ADCs as well as the current handling capability to drive signals over balanced transmission lines like CAT 5 data cables. The LMH6550 can handle a wide range of video and data formats. With external gain set resistors, the LMH6550 can be used at any desired gain. Gain flexibility coupled with high speed makes the LMH6550 suitable for use as an IF amplifier in high-performance communications equipment. The LMH6550 is available in the space-saving SOIC and VSSOP packages.

Where to Buy

Prices starting from US$4.46

Distributor Stock
Logo for Farnell
Farnell
from US$8.64
No stock
Buy Now
Logo for element14
element14
from US$4.46
-
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage 8mV
Gain dB Max 1.005dB
Bandwidth 400MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style SOIC
No. of Pins 8Pins
Supply Voltage Range 4.5V to 12V
Slew Rate 3000V/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.5V to 12V
Amplifier Type Operational
Base Number 6550
IC Generic Number 6550
Input Offset Voltage Max 5mV
Logic Function Number 6550
Operating Temperature Range -40°C to +85°C
Supply Current 20mA
Supply Voltage + Nom 12V
Supply Voltage Max 12V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6550MA?

Additional datasheets, footprints and schematics for LMH6550MA are listed on our Part Details page. You can also find images and similar parts to LMH6550MA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6550MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6550MA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6550MA fall under?

The LMH6550MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LMH6550MA when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6550MA you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6550MA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6550MA have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LMH6550MA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6550MA often in real-time on the comparison pages.

What if I can't find stock of LMH6550MA?

You can fill out our help required form which you can use to request a quote for LMH6550MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay