Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 2Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1.2GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 4.75V to 5.25V |
Amplifier Case Style | LLP |
No. of Pins | 32Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 5.25V |
Base Number | 6521 |
Gain Accuracy | 1% |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a LMH6521SQE?
Additional datasheets, footprints and schematics for LMH6521SQE are listed on our Part Details page. You can also find images and similar parts to LMH6521SQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6521SQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6521SQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6521SQE fall under?
The LMH6521SQE is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6521SQE when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6521SQE you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6521SQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6521SQE have stock available?
There is no stock from authorised distributors for LMH6521SQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6521SQE often in real-time on the comparison pages.
What if I can't find stock of LMH6521SQE?
You can fill out our help required form which you can use to request a quote for LMH6521SQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.