Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 2Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1.2GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 4.5V to 5.25V |
Amplifier Case Style | LLP |
No. of Pins | 32Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 5.25V |
Base Number | 6517 |
Gain Accuracy | 0.05dB |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a LMH6517SQE?
Additional datasheets, footprints and schematics for LMH6517SQE are listed on our Part Details page. You can also find images and similar parts to LMH6517SQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6517SQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6517SQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6517SQE fall under?
The LMH6517SQE is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6517SQE when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6517SQE you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6517SQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6517SQE have stock available?
There is no stock from authorised distributors for LMH6517SQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6517SQE often in real-time on the comparison pages.
What if I can't find stock of LMH6517SQE?
You can fill out our help required form which you can use to request a quote for LMH6517SQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.