No distributors results available
View Full Pricing & Stock ComparisonNo. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 150MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 7V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 12V |
Gain Bandwidth | 150MHz |
Where can I find additional details, specifications and documents for a LMH6505MA?
Additional datasheets, footprints and schematics for LMH6505MA are listed on our Part Details page. You can also find images and similar parts to LMH6505MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6505MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6505MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6505MA fall under?
The LMH6505MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6505MA when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6505MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6505MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6505MA have stock available?
There is no stock from authorised distributors for LMH6505MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6505MA often in real-time on the comparison pages.
What if I can't find stock of LMH6505MA?
You can fill out our help required form which you can use to request a quote for LMH6505MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.