Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 135MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 5V to 12V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 12V |
Amplifier Type | Variable Gain |
Base Number | 6503 |
Gain Accuracy | 4.4dB |
Gain Bandwidth | 135MHz |
Gain dB Max | 10dB |
IC Generic Number | 6503 |
Input Offset Voltage Max | 300mV |
Logic Function Number | 6503 |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Wideband Low Power Linear Variable Gain Amp |
Slew Rate | 1800V/µs |
Supply Current | 37mA |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Wideband, Low Power, Linear Variable Gain Amplifier | Texas Instruments |
Amp, Wideband, Variable Gain, 6503 | Newark Electronics |
AMP, WIDEBAND, VARIABLE GAIN, 6503 | element14 |
Where can I find additional details, specifications and documents for a LMH6503MT/NOPB?
Additional datasheets, footprints and schematics for LMH6503MT/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6503MT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6503MT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6503MT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6503MT/NOPB fall under?
The LMH6503MT/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6503MT/NOPB when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6503MT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6503MT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6503MT/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6503MT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6503MT/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6503MT/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6503MT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.