Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMH6401 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Variable Gain Amplifier |
Kit Contents | Eval Board LMH6401 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Digitally Controlled VGA AC/DC Coupled Differential I/Os SMA/USB Connector Split/Single Supply |
Evaluation Board, Variable Gain Amp | Newark Electronics |
EVALUATION BOARD, VARIABLE GAIN AMP | element14 |
LMH6401 evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a LMH6401EVM?
Additional datasheets, footprints and schematics for LMH6401EVM are listed on our Part Details page. You can also find images and similar parts to LMH6401EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6401EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6401EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6401EVM fall under?
The LMH6401EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMH6401EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6401EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6401EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6401EVM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for LMH6401EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6401EVM often in real-time on the comparison pages.
What if I can't find stock of LMH6401EVM?
You can fill out our help required form which you can use to request a quote for LMH6401EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.