LMH5401IRMST Amplifiers & Comparators by Texas Instruments

DIFF AMP 6.2GHZ 17.5KV/US UQFN-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMH5401 is a very high-performance, differential amplifier optimized for radio frequency (RF), intermediate frequency (IF), or high-speed, dccoupled, time-domain applications. The device is ideal for dc- or ac-coupled applications that may require a single-ended-to-differential (SE-DE) conversion when driving an analog-to-digital converter (ADC). The LMH5401 generates very low levels of second- and third-order distortion when operating in SE-DE or differential-to-differential (DEDE) mode. The amplifier is optimized for use in both SE-DE and DE-DE systems. The device has unprecedented usable bandwidth from dc to 2 GHz. The LMH5401 can be used for SE-DE conversions in the signal chain without external baluns in a wide range of applications such as test and measurement, broadband communications, and high-speed data acquisition. A common-mode reference input pin is provided to align the amplifier output common-mode with the ADC input requirements. Power supplies between 3.3 V and 5.0 V can be selected and dual-supply operation is supported when required by the application. A power-down feature is also available for power savings. This level of performance is achieved at a very low power level of 275 mW when a 5.0-V supply is used. The device is fabricated in Texas Instruments' advanced complementary BiCMOS process and is available in a space-saving, UQFN-14 package for higher performance.

Where to Buy

Prices starting from US$8.19

Distributor Stock
Logo for Farnell
Farnell
from US$13.43
56
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.19
86,716
in stock
Buy Now
Logo for RS
RS
from US$25.96
707
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.01
56
in stock
Buy Now
Logo for element14
element14
from US$14.16
56
in stock
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage -
Gain dB Max -
Bandwidth 6.2GHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style UQFN
No. of Pins 14Pins
Supply Voltage Range 3.15V to 5.25V
Slew Rate 17.5kV/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

8-GHz Ultra wideband fully differential amplifier | Texas Instruments
RF Amp Single, LMH5401IRMST | RS
Diff Amp, 6.2Ghz, 17.5Kv/Us, Uqfn-14 | Newark Electronics
DIFF AMP, 6.2GHZ, 17.5KV/US, UQFN-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH5401IRMST?

Additional datasheets, footprints and schematics for LMH5401IRMST are listed on our Part Details page. You can also find images and similar parts to LMH5401IRMST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH5401IRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH5401IRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH5401IRMST fall under?

The LMH5401IRMST is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LMH5401IRMST when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH5401IRMST you can contact the distributor directly for product support, shipping queries etc.

Is the LMH5401IRMST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH5401IRMST have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH5401IRMST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH5401IRMST often in real-time on the comparison pages.

What if I can't find stock of LMH5401IRMST?

You can fill out our help required form which you can use to request a quote for LMH5401IRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay