Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMH5401 |
Kit Application Type | RF / IF |
Application Sub Type | RF/IF Gain Block Amplifier |
Kit Contents | Eval Board LMH5401 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | RF Performance Amplifier Single-ended/Differential I/P Differential O/P Single/Split Supply SMA |
LMH5401 RF Dev Kit, LMH5401EVM | RS |
Evaluation Board, Rf Performance Amp | Newark Electronics |
LMH5401 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a LMH5401EVM?
Additional datasheets, footprints and schematics for LMH5401EVM are listed on our Part Details page. You can also find images and similar parts to LMH5401EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH5401EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH5401EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH5401EVM fall under?
The LMH5401EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMH5401EVM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH5401EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMH5401EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH5401EVM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMH5401EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH5401EVM often in real-time on the comparison pages.
What if I can't find stock of LMH5401EVM?
You can fill out our help required form which you can use to request a quote for LMH5401EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.