Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 75MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5V |
Clock IC Case Style | LLP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2180 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.3mA |
Supply Voltage Range | 2.4V to 5V |
Termination Type | Surface Mount Device |
Type | Dual Clock Buffer |
Where can I find additional details, specifications and documents for a LMH2180SDE?
Additional datasheets, footprints and schematics for LMH2180SDE are listed on our Part Details page. You can also find images and similar parts to LMH2180SDE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH2180SDE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH2180SDE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH2180SDE fall under?
The LMH2180SDE is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMH2180SDE when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH2180SDE you can contact the distributor directly for product support, shipping queries etc.
Is the LMH2180SDE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH2180SDE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LMH2180SDE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH2180SDE often in real-time on the comparison pages.
What if I can't find stock of LMH2180SDE?
You can fill out our help required form which you can use to request a quote for LMH2180SDE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.