Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMH2121 |
Kit Application Type | RF / IF |
Application Sub Type | RF Power Detector |
Kit Contents | Eval Board LMH2121 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Stable Conversion Gain Multi Band Operation from 100MHz to 3GHz Very Low Conformance Error |
LMH2121EVAL Power Detector RF Envelope Detector Evaluation Board/Module | Texas Instruments |
Evaluation Board, Rf Power Detector | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH2121TMEVAL/NOPB?
Additional datasheets, footprints and schematics for LMH2121TMEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH2121TMEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH2121TMEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH2121TMEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH2121TMEVAL/NOPB fall under?
The LMH2121TMEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMH2121TMEVAL/NOPB when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH2121TMEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH2121TMEVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH2121TMEVAL/NOPB have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for LMH2121TMEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH2121TMEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH2121TMEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMH2121TMEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.