Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.77
Output Synch Type | Composite Horizontal Vertical |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 5.25V |
TV / Video Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 11mA |
Synch Slicing | 50% |
Termination Type | Surface Mount Device |
Video Signal Filter | 480I / P 576I / P 720P 1080I / P / PsF NTSC PAL |
Multi-format video sync separator | Texas Instruments |
Sync Separator, Multi-Format, Smd | Newark Electronics |
SYNC SEPARATOR, MULTI-FORMAT, SMD | element14 |
Video Sync Separator TSSOP14 | RS |
Where can I find additional details, specifications and documents for a LMH1981MT/NOPB.?
Additional datasheets, footprints and schematics for LMH1981MT/NOPB. are listed on our Part Details page. You can also find images and similar parts to LMH1981MT/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH1981MT/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH1981MT/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH1981MT/NOPB. fall under?
The LMH1981MT/NOPB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to LMH1981MT/NOPB. when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH1981MT/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the LMH1981MT/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH1981MT/NOPB. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LMH1981MT/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH1981MT/NOPB. often in real-time on the comparison pages.
What if I can't find stock of LMH1981MT/NOPB.?
You can fill out our help required form which you can use to request a quote for LMH1981MT/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.