Output Synch Type | Composite Horizontal Vertical |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 5.5V |
TV / Video Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 12mA |
Synch Slicing | 12% |
Termination Type | Surface Mount Device |
Video Signal Filter | HD PC SD |
Auto-detecting SD/HD/PC video sync separator | Texas Instruments |
IC, VIDEO SYNC SEPAR | Farnell |
Ic, Video Sync Separ | Newark Electronics |
Video Sync Separator MSOP10 | RS |
Where can I find additional details, specifications and documents for a LMH1980MM/NOPB?
Additional datasheets, footprints and schematics for LMH1980MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH1980MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH1980MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH1980MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH1980MM/NOPB fall under?
The LMH1980MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to LMH1980MM/NOPB when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH1980MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH1980MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH1980MM/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for LMH1980MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH1980MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH1980MM/NOPB?
You can fill out our help required form which you can use to request a quote for LMH1980MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.