LMH1251MT Semiconductors - ICs by Texas Instruments

YPBPR/RGB VID CONVERT SWITCH SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Video Switching Configuration 02
Bandwidth 400MHz
Cross Talk -
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
TV / Video Case Style TSSOP
No. of Pins 24Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 1251
Operating Temperature Range 0°C to +70°C
Supply Current 70mA
Supply Voltage Range 4.75V to 5.25V
TV / Video Type Decoder
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH1251MT?

Additional datasheets, footprints and schematics for LMH1251MT are listed on our Part Details page. You can also find images and similar parts to LMH1251MT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH1251MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH1251MT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH1251MT fall under?

The LMH1251MT is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to LMH1251MT when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH1251MT you can contact the distributor directly for product support, shipping queries etc.

Is the LMH1251MT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH1251MT have stock available?

There is no stock from authorised distributors for LMH1251MT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH1251MT often in real-time on the comparison pages.

What if I can't find stock of LMH1251MT?

You can fill out our help required form which you can use to request a quote for LMH1251MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay