Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Cable Driver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LMH1218 |
Product Range | - |
Kit Contents | Eval Board LMH1218 |
SVHC | No SVHC (27-Jun-2018) |
Features | Locks to SDI/DVB-ASI/ST-2081/2/10 GbE Data rates Integrated 2 |
LMH1218 Evaluation Module | Texas Instruments |
Evaluation Board, Sdi/Uhd Cable Driver | Newark Electronics |
EVALUATION BOARD, SDI/UHD CABLE DRIVER | Farnell |
Where can I find additional details, specifications and documents for a LMH1218EVM?
Additional datasheets, footprints and schematics for LMH1218EVM are listed on our Part Details page. You can also find images and similar parts to LMH1218EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH1218EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH1218EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH1218EVM fall under?
The LMH1218EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMH1218EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH1218EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMH1218EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH1218EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH1218EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH1218EVM often in real-time on the comparison pages.
What if I can't find stock of LMH1218EVM?
You can fill out our help required form which you can use to request a quote for LMH1218EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.