LMH0303SQE/NOPB Semiconductors - ICs by Texas Instruments

HD/SD SDI CABLE DRIVER 2.97GBPS WQFN16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMH0303 device is designed for use in ST 424, ST 292, ST 344, and ST 259 serial digital video applications. The LMH0303 drives 75-Ω transmission lines (Belden 1694A, Belden 8281, or equivalent) at data rates up to 2.97 Gbps. The LMH0303 includes intelligent sensing capabilities to improve system diagnostics. The cable detect feature senses near-end termination to determine if a cable is correctly attached to the output BNC. Input loss of signal (LOS) detects the presence of a valid signal at the input of the cable driver. These sensing features may be used to alert the user of a system fault and activate a deep power-save mode, reducing the power consumption of the cable driver to 4 mW. These features are accessible through an SMBus interface. The LMH0303 provides two selectable slew rates for ST 259 and ST 424 or 292. The output amplitude is adjustable ±10% in 5-mV steps through the SMBus. The LMH0303 is powered from a single 3.3-V supply. Power consumption is typically 130 mW in SD mode and 155 mW in HD mode. The LMH0303 is available in a 16-pin WQFN package.

Where to Buy

Prices starting from US$3.33

Distributor Stock
Logo for Farnell
Farnell
from US$7.89
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.33
56,699
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.76
-
Buy Now
Logo for element14
element14
from US$8.57
-
Buy Now

Specifications

IC Interface Type SMBus
Interface Applications SMPTE 344M 292M & 259M Serial Digital Interfaces Digital Router & Switches Distribution Amplifier
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Interface Case Style WQFN
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

3G HD/SD SDI cable driver with cable detect | Texas Instruments
Hd/Sd Sdi Cable Driver, 2.97Gbps, Wqfn16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH0303SQE/NOPB?

Additional datasheets, footprints and schematics for LMH0303SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH0303SQE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH0303SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0303SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH0303SQE/NOPB fall under?

The LMH0303SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LMH0303SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0303SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH0303SQE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH0303SQE/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH0303SQE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH0303SQE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH0303SQE/NOPB?

You can fill out our help required form which you can use to request a quote for LMH0303SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay