Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Processor Application | Serial Digital Interfaces Distribution Amplifiers Digital Video Routers |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
IC Mounting | SMD |
TV / Video Case Style | WQFN |
No. of Pins | 16Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 302 |
Data Rate | 3Gbps |
Device Type | Line |
Driver Case Style | LLP |
IC Interface Type | Serial |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.135V to 3.465V |
Termination Type | Surface Mount Device |
3G HD/SD SDI cable driver | Texas Instruments |
Ic, Cable Dvr Hd/Sd Sdi, Wqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH0302SQE/NOPB?
Additional datasheets, footprints and schematics for LMH0302SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH0302SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0302SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0302SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0302SQE/NOPB fall under?
The LMH0302SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to LMH0302SQE/NOPB when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0302SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0302SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0302SQE/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH0302SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0302SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH0302SQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMH0302SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.