Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 30 |
No. of Pins | 64Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 66mA |
Supply Voltage Max | 2.625V |
Supply Voltage Min | 2.375V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH0030VS?
Additional datasheets, footprints and schematics for LMH0030VS are listed on our Part Details page. You can also find images and similar parts to LMH0030VS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0030VS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0030VS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0030VS fall under?
The LMH0030VS is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > TV & Video.
Can I view similar or alternative parts?
You can view similar parts to LMH0030VS when available in the TV & Video range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0030VS you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0030VS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0030VS have stock available?
There is no stock from authorised distributors for LMH0030VS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0030VS often in real-time on the comparison pages.
What if I can't find stock of LMH0030VS?
You can fill out our help required form which you can use to request a quote for LMH0030VS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.