LMH0024MA/NOPB Semiconductors - ICs by Texas Instruments

ADAPTIVE CABLE EQUALIZER SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.10

Distributor Stock
Logo for Farnell
Farnell
from US$10.29
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$9.10
29,592
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.86
-
Buy Now
Logo for element14
element14
from US$19.45
-
Buy Now

Specifications

IC Interface Type Serial
Interface Applications SMPTE 259M SMPTE 344M Data Recovery Equalization
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Interface Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

3.3-V SMPTE 259M / 344M adaptive cable equalizer | Texas Instruments
Adaptive Cable Equalizer, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH0024MA/NOPB?

Additional datasheets, footprints and schematics for LMH0024MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH0024MA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH0024MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0024MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH0024MA/NOPB fall under?

The LMH0024MA/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LMH0024MA/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0024MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH0024MA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH0024MA/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH0024MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH0024MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH0024MA/NOPB?

You can fill out our help required form which you can use to request a quote for LMH0024MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay