Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 10A |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | QFM |
No. of Pins | 9Pins |
Input Delay | 29.5ns |
Output Delay | 29.5ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Gan Fet Driver, Half-Bridge, Qfm-9 | Newark Electronics |
80V GaN Half Bridge Power Stage | Texas Instruments |
Where can I find additional details, specifications and documents for a LMG5200MOFT?
Additional datasheets, footprints and schematics for LMG5200MOFT are listed on our Part Details page. You can also find images and similar parts to LMG5200MOFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMG5200MOFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMG5200MOFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMG5200MOFT fall under?
The LMG5200MOFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMG5200MOFT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMG5200MOFT you can contact the distributor directly for product support, shipping queries etc.
Is the LMG5200MOFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMG5200MOFT have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMG5200MOFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMG5200MOFT often in real-time on the comparison pages.
What if I can't find stock of LMG5200MOFT?
You can fill out our help required form which you can use to request a quote for LMG5200MOFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.