Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 4th |
No. of Filters | 2 |
Supply Voltage Min | 4V |
Supply Voltage Max | 15V |
Filter IC Case Style | SOIC |
No. of Pins | 20Pins |
Cutoff Frequency | 40kHz |
Program Clock Frequency Typ | 3.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Filter Response | Universal |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMF100CIWM?
Additional datasheets, footprints and schematics for LMF100CIWM are listed on our Part Details page. You can also find images and similar parts to LMF100CIWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMF100CIWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMF100CIWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMF100CIWM fall under?
The LMF100CIWM is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to LMF100CIWM when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMF100CIWM you can contact the distributor directly for product support, shipping queries etc.
Is the LMF100CIWM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMF100CIWM have stock available?
There is no stock from authorised distributors for LMF100CIWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMF100CIWM often in real-time on the comparison pages.
What if I can't find stock of LMF100CIWM?
You can fill out our help required form which you can use to request a quote for LMF100CIWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.