Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 300W |
Supply Voltage Range | ± 20V to ± 100V |
Amplifier Case Style | TO-247 |
No. of Pins | 15Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 20V to ± 100V |
Audio Power Amplifier Type | Class AB |
Base Number | 4981 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 300W @ 8ohm |
Supply Voltage Max | 100V |
Supply Voltage Min | 20V |
THD + N | 0.0007% @ VDD=100V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LME49810TB?
Additional datasheets, footprints and schematics for LME49810TB are listed on our Part Details page. You can also find images and similar parts to LME49810TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME49810TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49810TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME49810TB fall under?
The LME49810TB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LME49810TB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME49810TB you can contact the distributor directly for product support, shipping queries etc.
Is the LME49810TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LME49810TB have stock available?
There is no stock from authorised distributors for LME49810TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME49810TB often in real-time on the comparison pages.
What if I can't find stock of LME49810TB?
You can fill out our help required form which you can use to request a quote for LME49810TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.