LME49720NA/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP AUDIO 17VIN 55MHZ 8DIP

Status: Unknown
Series: LME49720
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LME49720 device is part of the ultra-low distortion, low noise, high slew rate operational amplifier series optimized and fully specified for high performance, high fidelity applications. Combining advanced leading-edge process technology with state-of-the-art circuit design, the LME49720 audio operational amplifiers deliver superior audio signal amplification for outstanding audio performance. The LME49720 combines extremely low voltage noise density (2.7nV/√Hz) with vanishingly low THD+N (0.00003%) to easily satisfy the most demanding audio applications.

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for RS
RS
from US$2.35
125
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.43
1,534
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.50
821
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.10
210
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.28
-
Buy Now
Logo for element14
element14
from US$2.04
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.34
-
Buy Now
Logo for Farnell
Farnell
from US$2.16
-
Buy Now

Specifications

Amplifier Class AB
No. of Channels 2 Channel, 2Channels
Output Power -
Supply Voltage Range ± 2.5V to ± 17V
Amplifier Case Style DIP
No. of Pins 8Pins
Load Impedance 2kohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range LME49720
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.5V to ± 17V
Base Number 49720
Operating Temperature Range -40°C to +85°C
THD + N 0.00003% @ 2kohm VS=± 15V

Alternative Descriptions

IC: operational amplifier | Transfer Multisort Elektronik
2xHiFi-Audio-Op-Amp 55MHz 20V/us DIP8 | Schukat Electronic
LME49720NA/NOPB, Operational Amplifiers | RS
Opamp, 55Mhz, Pdip-8, -40 To 85Deg C | Newark Electronics
OPAMP, 55MHZ, PDIP-8, -40 TO 85DEG C | element14
2-channel, 55-MHz, high-fidelity, high-performance, RRO audio op amp | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LME49720NA/NOPB?

Additional datasheets, footprints and schematics for LME49720NA/NOPB are listed on our Part Details page. You can also find images and similar parts to LME49720NA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LME49720NA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49720NA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LME49720NA/NOPB fall under?

The LME49720NA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LME49720NA/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LME49720NA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LME49720NA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LME49720NA/NOPB have stock available?

Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for LME49720NA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LME49720NA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LME49720NA/NOPB?

You can fill out our help required form which you can use to request a quote for LME49720NA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay