Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 10µs |
Supply Voltage Range | 2V to 8V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Comparator Features | Rail-to-rail input |
Output Compatibility | CMOS |
Supply Current | 700nA |
Comparator Rail/Rail Ip, Powerwise | Newark Electronics |
Low power, low voltage comparator with push-pull output | Texas Instruments |
Where can I find additional details, specifications and documents for a LMC7215IM/NOPB?
Additional datasheets, footprints and schematics for LMC7215IM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC7215IM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7215IM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7215IM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7215IM/NOPB fall under?
The LMC7215IM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMC7215IM/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7215IM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7215IM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC7215IM/NOPB have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMC7215IM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7215IM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC7215IM/NOPB?
You can fill out our help required form which you can use to request a quote for LMC7215IM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.