LMC7101QM5/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMC7101QM5/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMC7101QM5/NOPB
Details for Texas Instruments

LMC7101QM5/NOPB

Tiny automotive low power operational amplifier with rail-to-rail input and output
Buy Directly from Texas Instruments (38819 in Stock)
$0.4900 per unit
Series Information for LMC7101QM5/NOPB - Texas Instruments

Features

  • feature
    1-MHz Gain Bandwidth
  • feature
    Ensured Specifications at 2.7-V, 3-V, 5-V, 15-V Supplies
  • feature
    Rail-to-Rail Input and Output
  • feature
    Similar to Popular LMC6482 and LMC6484
  • feature
    Temperature Range u201340u00b0C to 125u00b0C
  • feature
    Tiny 5-Pin SOT-23 Package Saves Spaceu2014Typical Circuit Layouts Take Half the Space of 8-Pin SOIC Designs
  • feature
    Typical Supply Current 0.5 mA at 5 V
  • feature
    Typical Total Harmonic Distortion of 0.01% at 5 V

Description

OP-AMP 1.1MHZ 1.1V/US SOT-23-5
The LMC7101 device is a high-performance CMOS operational amplifier available in the space-saving 5pin SOT-23 tiny package. This makes the LMC7101 ideal for space- and weight-critical designs. The performance is similar to a single amplifier of the LMC6482 and LMC6484 types, with rail-to-rail input and output, high open-loop gain, low distortion, and low-supply currents. The main benefits of the tiny package are most apparent in small portable electronic devices, such as mobile phones, pagers, notebook computers, personal digital assistants, and PCMCIA cards. The tiny amplifiers can be placed on a board where they are needed, thus simplifying board layout.

Specifications

No. of Amplifiers:
1 Amplifier
Bandwidth:
1.1MHz
Slew Rate:
1.1V/µs
Supply Voltage Range:
2.7V to 15.5V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

OP Amp Single GP R-R I/O 15.5V 5-Pin SOT-23 T/R

Avnet America product

Avnet Europe

OP Amp Single GP R-R I/O 15.5V 5-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

Tiny automotive low power operational amplifier with rail-to-rail input and output

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product