Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 4µs |
Supply Voltage Range | 2.7V to 15V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output | Texas Instruments |
Micropwr Comparator, Push Pull, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMC6762AIMX/NOPB?
Additional datasheets, footprints and schematics for LMC6762AIMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6762AIMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6762AIMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6762AIMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6762AIMX/NOPB fall under?
The LMC6762AIMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMC6762AIMX/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6762AIMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6762AIMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6762AIMX/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMC6762AIMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6762AIMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC6762AIMX/NOPB?
You can fill out our help required form which you can use to request a quote for LMC6762AIMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.