Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 4.75V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 15.5V |
Amplifier Type | CMOS |
Device Marking | LMC662CM |
Gain Bandwidth | 1.4MHz |
I/O Type | Rail-Rail Outputs |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6.3mV |
Op Amp Type | Low Input Bias |
Operational Amplifier Features | CMOS |
Where can I find additional details, specifications and documents for a LMC662CM?
Additional datasheets, footprints and schematics for LMC662CM are listed on our Part Details page. You can also find images and similar parts to LMC662CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC662CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC662CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC662CM fall under?
The LMC662CM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC662CM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC662CM you can contact the distributor directly for product support, shipping queries etc.
Is the LMC662CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC662CM have stock available?
There is no stock from authorised distributors for LMC662CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC662CM often in real-time on the comparison pages.
What if I can't find stock of LMC662CM?
You can fill out our help required form which you can use to request a quote for LMC662CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.