No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 4.75V to 15.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 15.5V |
Amplifier Type | CMOS |
Base Number | 662 |
Gain Bandwidth | 1.4MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 3mV |
Op Amp Type | Low Input Bias |
Operational Amplifier Features | CMOS |
Where can I find additional details, specifications and documents for a LMC662AIN?
Additional datasheets, footprints and schematics for LMC662AIN are listed on our Part Details page. You can also find images and similar parts to LMC662AIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC662AIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC662AIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC662AIN fall under?
The LMC662AIN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC662AIN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC662AIN you can contact the distributor directly for product support, shipping queries etc.
Is the LMC662AIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC662AIN have stock available?
There is no stock from authorised distributors for LMC662AIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC662AIN often in real-time on the comparison pages.
What if I can't find stock of LMC662AIN?
You can fill out our help required form which you can use to request a quote for LMC662AIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.