LMC6572BIM/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 220kHz
Slew Rate 0.09V/µs
Supply Voltage Range 2.7V to 11V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 11V
Op Amp Type Low Voltage
Operating Temperature Range -40°C to +85°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC6572BIM/NOPB?

Additional datasheets, footprints and schematics for LMC6572BIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6572BIM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC6572BIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6572BIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC6572BIM/NOPB fall under?

The LMC6572BIM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMC6572BIM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6572BIM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMC6572BIM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC6572BIM/NOPB have stock available?

There is no stock from authorised distributors for LMC6572BIM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC6572BIM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMC6572BIM/NOPB?

You can fill out our help required form which you can use to request a quote for LMC6572BIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay