LMC6484IM

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMC6484IM
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMC6484IM
Series Information for LMC6484IM - Texas Instruments

Features

  • feature
    Assured 3-V, 5-V and 15-V Performance
  • feature
    Excellent CMRR and PSRR: 82 dB
  • feature
    High Voltage Gain (RL = 500 ku03a9): 130 dB
  • feature
    Rail-to-Rail Input Common-Mode Voltage Range (Specified Over Temperature)
  • feature
    Rail-to-Rail Output Swing (Within 20 mV of Supply Rail, 100-ku03a9 Load)
  • feature
    Specified for 2-ku03a9 and 600-u03a9 Loads
  • feature
    Ultra Low Input Current: 20 fA

Description

IC OP AMP QUAD CMOS 6484 SOIC14
The LMC6484 device provides a common-mode range that extends to both supply rails. This rail-to-rail performance combined with excellent accuracy, due to a high CMRR, makes it unique among rail-to-rail input amplifiers. It is ideal for systems, such as data acquisition, that require a large input signal range. The LMC6484 is also an excellent upgrade for circuits using limited common-mode range amplifiers such as the TLC274 and TLC279. Maximum dynamic signal range is assured in low voltage and single-supply systems by the rail-to-rail output swing of the LMC6484. The rail-to-rail output swing of the LMC6484 is ensured for loads down to 600 Ω. Specified low voltage characteristics and low power dissipation make the LMC6484 especially well-suited for battery-operated systems. See the LMC6482 (SNOS674) data sheet for a dual CMOS operational amplifier with these same features.

Specifications

No. of Amplifiers:
4Amplifiers
Bandwidth:
1MHz
Slew Rate:
1.3V/µs
Supply Voltage Range:
3V to 15.5V
Amplifier Case Style:
SOIC
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
3V to 15.5V
Amplifier Type:
CMOS
Base Number:
6484
Gain Bandwidth:
1.5MHz
I/O Type:
Rail-Rail I/O
IC Generic Number:
6484
Input Offset Voltage Max:
3mV
Logic Function Number:
6484
Op Amp Type:
Low Voltage
Operating Temperature Range:
-40°C to +85°C
Operational Amplifier Features:
CMOS
Supply Current Max:
20fA
Supply Voltage + Nom:
3V
Supply Voltage Max:
15.5V
Supply Voltage Min:
3V

Alternate Descriptions

Avnet America

OP Amp Quad GP R-R I/O 15.5V 14-Pin SOIC N Rail

Avnet America product

Avnet Europe

OP Amp Quad GP R-R I/O 15.5V 14-Pin SOIC N Rail

Avnet Europe product