Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
575
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
29,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
2,869
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
2,029
in stock
|
Buy Now | |
CoreStaff
from US$1.10
|
1,631
in stock
|
Buy Now | |
Texas Instruments
from US$0.64
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$0.89
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 3V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2xOp-Amp CMOS M'Power SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Dual Operational Amplifier | Texas Instruments |
LMC6482AIMX/NOPB, Op Amp | RS |
Op-Amp, 1.5Mhz, 1.3V/Us, Soic-8 | Newark Electronics |
OP-AMP, 1.5MHZ, 1.3V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LMC6482AIMX/NOPB?
Additional datasheets, footprints and schematics for LMC6482AIMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6482AIMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6482AIMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6482AIMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6482AIMX/NOPB fall under?
The LMC6482AIMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6482AIMX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6482AIMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6482AIMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6482AIMX/NOPB have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, CoreStaff and Texas Instruments have stock available or on a lead time for LMC6482AIMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6482AIMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC6482AIMX/NOPB?
You can fill out our help required form which you can use to request a quote for LMC6482AIMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.