LMC6464BIN/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP QUAD 50KHZ 0.028V/US DIP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.11

Distributor Stock
Logo for Farnell
Farnell
from US$3.96
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.30
-
Buy Now
Logo for element14
element14
from US$4.65
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.11
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 50kHz
Slew Rate 28V/ms
Supply Voltage Range 3V to 15.5V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Op-Amp, Quad, 50Khz, 0.028V/Us, Dip-14 | Newark Electronics
Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC6464BIN/NOPB?

Additional datasheets, footprints and schematics for LMC6464BIN/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6464BIN/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC6464BIN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6464BIN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC6464BIN/NOPB fall under?

The LMC6464BIN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMC6464BIN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6464BIN/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMC6464BIN/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC6464BIN/NOPB have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMC6464BIN/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC6464BIN/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMC6464BIN/NOPB?

You can fill out our help required form which you can use to request a quote for LMC6464BIN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay