LMC6081AIM Amplifiers & Comparators by Texas Instruments

IC OP AMP CMOS SMD 6081 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.3MHz
Slew Rate 1.5V/µs
Supply Voltage Range 4.5V to 15.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.5V to 15.5V
Amplifier Type CMOS
Base Number 6081
Gain Bandwidth 1.3MHz
I/O Type Rail-Rail Outputs
IC Generic Number 6081
Input Offset Voltage Max 0.8mV
Logic Function Number 6081
Op Amp Type Precision
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 5V
Supply Voltage Max 15.5V
Supply Voltage Min 4.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC6081AIM?

Additional datasheets, footprints and schematics for LMC6081AIM are listed on our Part Details page. You can also find images and similar parts to LMC6081AIM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC6081AIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6081AIM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC6081AIM fall under?

The LMC6081AIM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMC6081AIM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6081AIM you can contact the distributor directly for product support, shipping queries etc.

Is the LMC6081AIM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC6081AIM have stock available?

There is no stock from authorised distributors for LMC6081AIM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC6081AIM often in real-time on the comparison pages.

What if I can't find stock of LMC6081AIM?

You can fill out our help required form which you can use to request a quote for LMC6081AIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay