Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio CODEC Type | Tone Decoder |
---|---|
No. of ADCs | - |
No. of DACs | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Sampling Rate | - |
Audio IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 1Channels |
ADC / DAC Resolution | - |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | - |
Supply Voltage Range | 2V to 9V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 567 |
Frequency | 500kHz |
Operating Temperature Range | -25°C to +125°C |
Supply Voltage Max | 9V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMC567CM/NOPB?
Additional datasheets, footprints and schematics for LMC567CM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC567CM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC567CM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC567CM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC567CM/NOPB fall under?
The LMC567CM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to LMC567CM/NOPB when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC567CM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC567CM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC567CM/NOPB have stock available?
There is no stock from authorised distributors for LMC567CM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC567CM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC567CM/NOPB?
You can fill out our help required form which you can use to request a quote for LMC567CM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.