IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | LLP |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Sensor |
Base Number | 95234 |
No. of Bits | 11bit |
No. of Channels | 4Channels |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 10µA |
Output Voltage | 0.6V |
Resolution | 13bit |
Resolution (Bits) | 13bit |
Sensitivity | 0.125°C LSB |
Sensor / Transducer Type | Temperature |
Supply Current | 0.57mA |
Supply Voltage DC Min | 3V |
Supply Voltage Range | 3V to 3.6V |
Temperature Max | 225°C |
Temperature Min | -128°C |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
IC TEMP SENSOR, QUAD REMOT DIODE, 3V | element14 |
Ic Temp Sensor, Quad Remot Diode, 3V | Newark Electronics |
Where can I find additional details, specifications and documents for a LM95234CISD/NOPB?
Additional datasheets, footprints and schematics for LM95234CISD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM95234CISD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM95234CISD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM95234CISD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM95234CISD/NOPB fall under?
The LM95234CISD/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM95234CISD/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM95234CISD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM95234CISD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM95234CISD/NOPB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM95234CISD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM95234CISD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM95234CISD/NOPB?
You can fill out our help required form which you can use to request a quote for LM95234CISD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.