Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Current |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | LLP |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 95214 |
Operating Temperature Max | 140°C |
Operating Temperature Range | -40°C to +140°C |
Output Current | 10µA |
Output Voltage | 0.6V |
Resolution | 11bit |
Resolution (Bits) | 11bit |
Sensor / Transducer Type | Temperature |
Supply Current | 0.57mA |
Supply Voltage Range | 3V to 3.6V |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM95214CISD/NOPB?
Additional datasheets, footprints and schematics for LM95214CISD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM95214CISD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM95214CISD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM95214CISD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM95214CISD/NOPB fall under?
The LM95214CISD/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM95214CISD/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM95214CISD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM95214CISD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM95214CISD/NOPB have stock available?
There is no stock from authorised distributors for LM95214CISD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM95214CISD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM95214CISD/NOPB?
You can fill out our help required form which you can use to request a quote for LM95214CISD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.