Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 0.33°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 0.33°C |
Base Number | 92 |
IC Generic Number | 92 |
Logic Function Number | 92 |
Operating Temperature Max | 150°C |
Operating Temperature Range | -55°C to +150°C |
Output Current | 10µA |
Output Voltage | 0.4V |
Resolution | 13bit |
Resolution (Bits) | 13bit |
Sensor / Transducer Type | Temperature |
Supply Current | 350µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -55°C to +150°C |
Where can I find additional details, specifications and documents for a LM92CIM?
Additional datasheets, footprints and schematics for LM92CIM are listed on our Part Details page. You can also find images and similar parts to LM92CIM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM92CIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM92CIM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM92CIM fall under?
The LM92CIM is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM92CIM when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM92CIM you can contact the distributor directly for product support, shipping queries etc.
Is the LM92CIM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM92CIM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM92CIM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM92CIM often in real-time on the comparison pages.
What if I can't find stock of LM92CIM?
You can fill out our help required form which you can use to request a quote for LM92CIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.