Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.8V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 87 |
IC Generic Number | 87 |
Logic Function Number | 87 |
No. of Bits | 8bit |
No. of Channels | 8Channels |
Operating Frequency Max | 400kHz |
Operating Frequency Min | 10kHz |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 12µA |
Output Current Max | 3mA |
Output Voltage | 2.4V |
Resolution | 8bit |
Resolution (Bits) | 8bit |
Sensor / Transducer Type | Temperature |
Supply Current | 0.7mA |
Supply Current Max | 2mA |
Supply Voltage Range | 2.8V to 3.8V |
Temperature Max | 125°C |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
HDW MON, 2 REMOTE TEMP SENS, SMD | element14 |
Hdw Mon, 2 Remote Temp Sens, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM87CIMT/NOPB?
Additional datasheets, footprints and schematics for LM87CIMT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM87CIMT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM87CIMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM87CIMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM87CIMT/NOPB fall under?
The LM87CIMT/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM87CIMT/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM87CIMT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM87CIMT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM87CIMT/NOPB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM87CIMT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM87CIMT/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM87CIMT/NOPB?
You can fill out our help required form which you can use to request a quote for LM87CIMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.