LM833DGKR Amplifiers & Comparators by Texas Instruments

OP AMP AUDIO 16MHZ DUAL 8MSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
1,470
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.33
105,870
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
1,470
in stock
Buy Now
Logo for element14
element14
from US$0.46
1,470
in stock
Buy Now

Specifications

Amplifier Class -
No. of Channels 2 Channel, 2Channels
Output Power -
Supply Voltage Range ± 5V to ± 18V
Amplifier Case Style MSOP
No. of Pins 8Pins
Load Impedance 2kohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 5V to ± 18V
Bandwidth 16MHz
Base Number 833
No. of Amplifiers 2Amplifiers
Op Amp Type High Speed
Operating Temperature Range -40°C to +85°C
Slew Rate 7V/µs

Alternative Descriptions

Dual bipolar low noise (4.5 nV/rtHz), wide bandwidth (16 MHz) audio operational amplifier | Texas Instruments
Opamp, 16Mhz, Vssop-8, -40 To 85Deg C | Newark Electronics
OPAMP, 16MHZ, VSSOP-8, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM833DGKR?

Additional datasheets, footprints and schematics for LM833DGKR are listed on our Part Details page. You can also find images and similar parts to LM833DGKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM833DGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM833DGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM833DGKR fall under?

The LM833DGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM833DGKR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM833DGKR you can contact the distributor directly for product support, shipping queries etc.

Is the LM833DGKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM833DGKR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM833DGKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM833DGKR often in real-time on the comparison pages.

What if I can't find stock of LM833DGKR?

You can fill out our help required form which you can use to request a quote for LM833DGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay