Status: | Unknown |
---|---|
Series: | 7915 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -30V |
Input Voltage Max | -18V |
Fixed Output Voltage Nom. | -15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7915 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | -15V |
LINEAR VOLT REG, 1A, -15V, TO-220AB-3 | Farnell |
Linear Volt Reg, 1A, -15V, To-220Ab-3 |Onsemi LM7915CT | Newark Electronics |
Status: | Unknown |
---|---|
Series: | -15V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | -17.5V |
Fixed Output Voltage Nom. | -15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | -15V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 7915 |
Device Marking | LM7915CT |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 1.5A |
Output Voltage Max | -15V |
Output Voltage Nom. | -15V |
Primary Input Voltage | -30V |
Supply Voltage Min | -17.5V |
Voltage Regulator Type | Negative Fixed |
Where can I find additional details, specifications and documents for a LM7915CT?
Additional datasheets, footprints and schematics for LM7915CT are listed on our Part Details page. You can also find images and similar parts to LM7915CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM7915CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7915CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM7915CT fall under?
The LM7915CT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM7915CT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM7915CT you can contact the distributor directly for product support, shipping queries etc.
Is the LM7915CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM7915CT have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM7915CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM7915CT often in real-time on the comparison pages.
What if I can't find stock of LM7915CT?
You can fill out our help required form which you can use to request a quote for LM7915CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.