Status: | Unknown |
---|---|
Series: | 7905 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -30V |
Input Voltage Max | -10V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7905 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 4% |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage | -5V |
Output Voltage Max | -5V |
Output Voltage Nom. | -5V |
Primary Input Voltage | -10V |
Supply Voltage Max | 37V |
Supply Voltage Min | -7V |
Termination Type | Through Hole |
Voltage Regulator Type | Negative Voltage |
IC, V REG, -5V | Farnell |
Negative Voltage Regulator, -5V, To-220 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | -5V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -25V |
Input Voltage Max | -7V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | -5V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 7905 |
IC Generic Number | 7905 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 1.5A |
Output Voltage Max | -5V |
Output Voltage Nom. | -5V |
Primary Input Voltage | -20V |
Supply Voltage Min | -7V |
Voltage Regulator Type | Negative Fixed |
Where can I find additional details, specifications and documents for a LM7905CT?
Additional datasheets, footprints and schematics for LM7905CT are listed on our Part Details page. You can also find images and similar parts to LM7905CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM7905CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7905CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM7905CT fall under?
The LM7905CT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM7905CT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM7905CT you can contact the distributor directly for product support, shipping queries etc.
Is the LM7905CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM7905CT have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LM7905CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM7905CT often in real-time on the comparison pages.
What if I can't find stock of LM7905CT?
You can fill out our help required form which you can use to request a quote for LM7905CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.