Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
875
in stock
|
Buy Now | |
Texas Instruments
from US$0.44
|
123,753
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
1,805
in stock
|
Buy Now | |
element14
from US$0.76
|
327
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
325
in stock
|
Buy Now | |
Farnell
from US$0.81
|
325
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 6.7V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 5V |
100-mA, 30-V, linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
100mA 5V Linear Voltage Regulator SOIC8 | RS |
LINEAR, FIXED, 5V, 0.1A, SOIC-8 | element14 |
Linear, Fixed, 5V, 0.1A, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM78L05AIM/NOPB?
Additional datasheets, footprints and schematics for LM78L05AIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM78L05AIM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM78L05AIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM78L05AIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM78L05AIM/NOPB fall under?
The LM78L05AIM/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM78L05AIM/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM78L05AIM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM78L05AIM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM78L05AIM/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, element14 and Newark Electronics have stock available or on a lead time for LM78L05AIM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM78L05AIM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM78L05AIM/NOPB?
You can fill out our help required form which you can use to request a quote for LM78L05AIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.