Status: | Unknown |
---|---|
Series: | 5V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LINEAR VOLTAGE REGULATOR, 5V, TO-92 | element14 |
Standard Regulator Pos 5V 0.1A 3-Pin TO-92R Bulk | Avnet Asia |
Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 6.7V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
Base Number | 78 |
Device Marking | LM78L05ACZ |
IC Generic Number | 78L05 |
IC Package (Case style) | TO-92 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.1A |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7V |
Voltage Regulator Type | Positive Fixed |
Where can I find additional details, specifications and documents for a LM78L05ACZ?
Additional datasheets, footprints and schematics for LM78L05ACZ are listed on our Part Details page. You can also find images and similar parts to LM78L05ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM78L05ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM78L05ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM78L05ACZ fall under?
The LM78L05ACZ is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to LM78L05ACZ when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM78L05ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the LM78L05ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM78L05ACZ have stock available?
Authorised distributors including element14, Avnet Asia and Farnell have stock available or on a lead time for LM78L05ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM78L05ACZ often in real-time on the comparison pages.
What if I can't find stock of LM78L05ACZ?
You can fill out our help required form which you can use to request a quote for LM78L05ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.