Status: | Unknown |
---|---|
Series: | 7815 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 23V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7815 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Max | 15V |
Output Voltage Nom. | 15V |
Primary Input Voltage | 23V |
V REG, 2VDO, 1A, 15V, 3TO220 | Farnell |
V Reg, 2Vdo, 1A, 15V, 3To220 |Onsemi LM7815CT | Newark Electronics |
Where can I find additional details, specifications and documents for a LM7815CT?
Additional datasheets, footprints and schematics for LM7815CT are listed on our Part Details page. You can also find images and similar parts to LM7815CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM7815CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7815CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM7815CT fall under?
The LM7815CT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM7815CT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM7815CT you can contact the distributor directly for product support, shipping queries etc.
Is the LM7815CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM7815CT have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LM7815CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM7815CT often in real-time on the comparison pages.
What if I can't find stock of LM7815CT?
You can fill out our help required form which you can use to request a quote for LM7815CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.