LM7705MM/NOPB Semiconductors - ICs by Texas Instruments

CHARGE PUMP INVERTING -0.232V VSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM7705 device is a switched capacitor voltage inverter with a low noise, −0.23 V fixed negative voltage regulator. This device is designed to be used with low voltage amplifiers to enable the amplifiers output to swing to zero volts. The −0.23 V is used to supply the negative supply pin of an amplifier while maintaining less then 5.5 V across the amplifier. Railto-Rail output amplifiers cannot output zero volts when operating from a single-supply voltage and can result in error accumulation due to amplifier output saturation voltage being amplified by following gain stages. A small negative supply voltage will prevent the amplifiers output from saturating at zero volts and will help maintain an accurate zero through a signal processing chain. Additionally, when an amplifier is used to drive an input of the ADC, the amplifier can output a zero voltage signal and the full input range of an ADC can be used. The LM7705 device has a shutdown pin to minimize standby power consumption.

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
805
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.30
254,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
805
in stock
Buy Now
Logo for element14
element14
from US$0.43
805
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 3V
Input Voltage Max 5.25V
DC / DC Converter IC Case VSSOP
No. of Pins 8Pins
Output Current 26mA
Fixed Output Voltage Nom. -232mV
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Topology Inverting
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Output Voltage Nom. -0.232V

Alternative Descriptions

Low Noise Negative Bias Generator | Texas Instruments
Charge Pump, Inverting, -0.232V, Vssop-8 | Newark Electronics
CHARGE PUMP, INVERTING, -0.232V, VSSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM7705MM/NOPB?

Additional datasheets, footprints and schematics for LM7705MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7705MM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM7705MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7705MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM7705MM/NOPB fall under?

The LM7705MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM7705MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM7705MM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM7705MM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM7705MM/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM7705MM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM7705MM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM7705MM/NOPB?

You can fill out our help required form which you can use to request a quote for LM7705MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay