LM75BIMX-3/NOPB Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR 3DEG C SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM75B and LM75C are industry-standard digital temperature sensors with an integrated Sigma-Delta analog-to-digital converter and I2C interface. The LM75 provides 9-bit digital temperature readings with an accuracy of ±2°C from -25°C to 100°C and ±3°C over –55°C to 125°C. Communication is accomplished over a 2-wire interface which operates up to 400kHz. The LM75 has three address pins, allowing up to eight LM75 devices to operate on the same 2-wire bus. The LM75 has a dedicated over-temperature output (O.S.) with programmable limit and hystersis. This output has programmable fault tolerance, which allows the user to define the number of consecutive error conditions that must occur before O.S. is activated. The wide temperature and supply range and I2C interface make the LM75 ideal for a number of applications including base stations, electronic test equipment, office electronics, personal computers, and any other system where thermal management is critical to performance. The LM75B and LM75C are available in an SOIC package or VSSOP package.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.59
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.52
173,609
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.08
-
Buy Now
Logo for element14
element14
from US$2.16
-
Buy Now

Specifications

IC Output Type Digital
Sensing Accuracy Range ± 3°C
Sensing Temperature Min -55°C
Sensing Temperature Max 125°C
Sensor Case Style SOIC
No. of Pins 8Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

± | Texas Instruments
Temperature Sensor, 3Deg C, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM75BIMX-3/NOPB?

Additional datasheets, footprints and schematics for LM75BIMX-3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM75BIMX-3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM75BIMX-3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM75BIMX-3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM75BIMX-3/NOPB fall under?

The LM75BIMX-3/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM75BIMX-3/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM75BIMX-3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM75BIMX-3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM75BIMX-3/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM75BIMX-3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM75BIMX-3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM75BIMX-3/NOPB?

You can fill out our help required form which you can use to request a quote for LM75BIMX-3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay