IC Function | Diode-OR Controller |
---|---|
Supply Voltage Min | 550mV |
Supply Voltage Max | 42V |
IC Package Type | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
0.48-V to 42-V, zero IQ automotive ideal diode rectifier controller with 70uA gate drive | Texas Instruments |
DIODE-OR CNTRL, 42V, VSSOP-8 | Farnell |
Diode-Or Cntrl, 42V, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM74670QDGKTQ1?
Additional datasheets, footprints and schematics for LM74670QDGKTQ1 are listed on our Part Details page. You can also find images and similar parts to LM74670QDGKTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM74670QDGKTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM74670QDGKTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM74670QDGKTQ1 fall under?
The LM74670QDGKTQ1 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LM74670QDGKTQ1 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM74670QDGKTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM74670QDGKTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM74670QDGKTQ1 have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM74670QDGKTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM74670QDGKTQ1 often in real-time on the comparison pages.
What if I can't find stock of LM74670QDGKTQ1?
You can fill out our help required form which you can use to request a quote for LM74670QDGKTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.