Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
5,475
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
15,378
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
4,730
in stock
|
Buy Now | |
element14
from US$0.39
|
4,730
in stock
|
Buy Now | |
Farnell
from US$0.36
|
4,730
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
3,345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,653
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Amplifier Type | Compensated |
Base Number | 741 |
Device Marking | LM741CN |
Gain Bandwidth | 1.5MHz |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 741 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Compensated Amp |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Single, 44-V, 1-MHz operational amplifier | Texas Instruments |
LM741 Operational Amplifier 1MHz DIP8 | RS |
Ic, Op Amp, Compensated, Dip8, 741 | Newark Electronics |
IC, OP AMP, COMPENSATED, DIP8, 741 | element14 |
Texas Instruments LM741CN/NOPB Single OP AMP DIL8 | Rapid Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM741CN/NOPB?
Additional datasheets, footprints and schematics for LM741CN/NOPB are listed on our Part Details page. You can also find images and similar parts to LM741CN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM741CN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM741CN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM741CN/NOPB fall under?
The LM741CN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM741CN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM741CN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM741CN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM741CN/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM741CN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM741CN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM741CN/NOPB?
You can fill out our help required form which you can use to request a quote for LM741CN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.